CSA ISO/IEC 19823-22

Information technology — Conformance test methods for security service crypto suites — Part 22: Crypto suite SPECK

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 37
ICS Code (IT Security): 35.030
scope:

This document describes methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-22.

This document contains conformance tests for all mandatory functions.

The conformance parameters are the following:

- parameters that apply directly affecting system functionality and inter-operability;

- protocol including commands and replies;

- nominal values and tolerances. Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000- series using ISO/IEC 29167-22.

Document History

CSA ISO/IEC 19823-22
January 1, 2020
Information technology — Conformance test methods for security service crypto suites — Part 22: Crypto suite SPECK
This document describes methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-22. This document contains conformance tests for all mandatory functions. The...

References

Advertisement