DS/EN ISO 9863-1

Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers – Amendment 1 (ISO 9863-1:2016/Amd 1:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2020
Status: active
Page Count: 12
ICS Code (Geotextiles): 59.080.70
scope:

ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the pressures or the load at which the thickness is determined. The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties. The method is applicable to all geosynthetics.

Document History

DS/EN ISO 9863-1
January 2, 2020
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers – Amendment 1 (ISO 9863-1:2016/Amd 1:2019)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
August 24, 2016
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers (ISO 9863-1:2016)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
January 12, 2006
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers
This part of EN 964 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The test...
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers (ISO 9863-1:2016)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO/DIS 9863-1:2014)
This part of ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO/FDIS 9863-1:2016)
This part of ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
Advertisement