DSF/prEN ISO 9863-1 rev
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO/DIS 9863-1:2014)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This part of ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties.
Document History
January 2, 2020
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers – Amendment 1 (ISO 9863-1:2016/Amd 1:2019)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
August 24, 2016
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers (ISO 9863-1:2016)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
January 12, 2006
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers
This part of EN 964 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The test...
Geosynthetics – Determination of thickness at specified pressures – Part 1: Single layers (ISO 9863-1:2016)
ISO 9863-1:2016 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
DSF/prEN ISO 9863-1 rev
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO/DIS 9863-1:2014)
This part of ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO/FDIS 9863-1:2016)
This part of ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...