DS/EN ISO 7787-2

Dentistry – Laboratory cutters – Part 2: Carbide laboratory cutters (ISO 7787-2:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 March 2020
Status: active
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies dimensional and other requirements for the 11 most commonly used carbide cutters which are predominantly used in the dental laboratory. NOTE - These cutters are also used in podiatry.

Document History

DS/EN ISO 7787-2
March 24, 2020
Dentistry – Laboratory cutters – Part 2: Carbide laboratory cutters (ISO 7787-2:2020)
This document specifies dimensional and other requirements for the 11 most commonly used carbide cutters which are predominantly used in the dental laboratory. NOTE – These cutters are also used in...
February 21, 2001
Dental rotary instruments – Cutters – Part 2: Carbide laboratory cutters
This part of the standard specifies the dimensional and other characteristics for the 11 most common carbide cutters, which are predominantly used in the dental laboratory.
October 24, 1995
Dental rotary instruments - Cutters - Part 2: Carbide laboratory cutters
This part of the standard specifies the dimensional and other requirements for the fifteen most commonly used carbide cutters, which are predominantly used in the dental laboratory.
Dentistry – Laboratory cutters – Part 2: Carbide laboratory cutters (ISO/DIS 7787-2:2019)
This document specifies dimensional and other requirements for the 11 most commonly used carbide cutters which are predominantly used in the dental laboratory. NOTE – These cutters are also used in...
Advertisement