DS/EN ISO 7787-2
Dental rotary instruments - Cutters - Part 2: Carbide laboratory cutters
inactive
| Organization: | DS |
| Publication Date: | 24 October 1995 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This part of the standard specifies the dimensional and other requirements for the fifteen most commonly used carbide cutters, which are predominantly used in the dental laboratory.
Document History
March 24, 2020
Dentistry – Laboratory cutters – Part 2: Carbide laboratory cutters (ISO 7787-2:2020)
This document specifies dimensional and other requirements for the 11 most commonly used carbide cutters which are predominantly used in the dental laboratory. NOTE – These cutters are also used in...
February 21, 2001
Dental rotary instruments – Cutters – Part 2: Carbide laboratory cutters
This part of the standard specifies the dimensional and other characteristics for the 11 most common carbide cutters, which are predominantly used in the dental laboratory.
DS/EN ISO 7787-2
October 24, 1995
Dental rotary instruments - Cutters - Part 2: Carbide laboratory cutters
This part of the standard specifies the dimensional and other requirements for the fifteen most commonly used carbide cutters, which are predominantly used in the dental laboratory.
Dentistry – Laboratory cutters – Part 2: Carbide laboratory cutters (ISO/DIS 7787-2:2019)
This document specifies dimensional and other requirements for the 11 most commonly used carbide cutters which are predominantly used in the dental laboratory. NOTE – These cutters are also used in...