DS/EN ISO 21178

Light conveyor belts – Determination of electrical resistances (ISO 21178:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2020
Status: active
Page Count: 34
ICS Code (Conveyors): 53.040.10
scope:

This document specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183‑1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This document also specifies two test methods for determining the surface resistivity and the volume resistivity.

Document History

DS/EN ISO 21178
February 25, 2020
Light conveyor belts – Determination of electrical resistances (ISO 21178:2020)
This document specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183‑1. The resistances are surface resistance, volume resistance...
April 23, 2013
Light conveyor belts - Determination of electrical resistances
ISO 21178:2013 specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance...
January 16, 2007
Light conveyor belts - Determination of electrical resistances
This Standard specifies test methods for determining the electrical resistances of light conveyor belts according to EN ISO 21183-1. The resistances are surface resistance, volume resistance...
Light conveyor belts – Determination of electrical resistances (ISO/FDIS 21178:2019)
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
Light conveyor belts – Determination of electrical resistances (ISO/DIS 21178:2019)
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
Light conveyor belts - Determination of electrical resistances (ISO/FDIS 21178:2012)
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
Advertisement