DSF/FprEN ISO 21178
Light conveyor belts - Determination of electrical resistances (ISO/FDIS 21178:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Conveyors): | 53.040.10 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This International Standard also specifies two test methods for determining the surface resistivity and the volume resistivity.
Document History