DS/EN 2943

Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2019
Status: active
Page Count: 22
ICS Code (Nuts): 49.030.30
scope:

This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.

Document History

DS/EN 2943
November 26, 2019
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
December 22, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking – Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This document specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
Advertisement