DS/EN 2943
Aerospace series – Inserts, screw thread, helical coil, self-locking – Technical specification
inactive
| Organization: | DS |
| Publication Date: | 22 December 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.
Document History
November 26, 2019
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
DS/EN 2943
December 22, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking – Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This document specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
Aerospace series – Inserts, MJ and M screw threads, helical coil – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.