DS/EN 4604-007

Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN – Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 December 2019
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for high frequency up to 6 GHz.

Document History

April 27, 2020
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
DS/EN 4604-007
December 16, 2019
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
November 6, 2007
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial 50 ohm 200 °C, type WN – Product standard
This standard specifies the required characteristics of a coaxial cable, 50 µ-, type WN, for use in aircraft electrical systems at operating temperature between 55 °C and 200 °C and especially for...
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial 50 Ohm, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and especially for...
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for...
Advertisement