DSF/PREN 4604-007
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN – Product standard
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for high frequency up to 6 GHz. The document encloses also a regular and reinforced cable version (code R) which is used for sensitive systems with controlled VSWR.
Document History
April 27, 2020
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
December 16, 2019
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
November 6, 2007
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial 50 ohm 200 °C, type WN – Product standard
This standard specifies the required characteristics of a coaxial cable, 50 µ-, type WN, for use in aircraft electrical systems at operating temperature between ï€55 °C and 200 °C and especially for...
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial 50 Ohm, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and especially for...
DSF/PREN 4604-007
Aerospace series – Cable, electrical, for signal transmission – Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for...