JEDEC JESD209-5

Low Power Double Data Rate 5 (LPDDR5)

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 January 2020
Status: active
Page Count: 546
scope:

This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a JEDEC compliant x16 one channel SDRAM device and x8 one channel SDRAM device. LPDDR5 device density ranges from 2 Gb through 32 Gb. This document was created using aspects of the following standards: DDR2 (JESD79-2), DDR3 (JESD79-3), DDR4 (JESD79-4), LPDDR (JESD209), LPDDR2 (JESD209-2), LPDDR3 (JESD209-3) and LPDDR4 (JESD209-4).

Each aspect of the standard was considered and approved by committee ballot(s). The accumulation of these ballots was then incorporated to prepare the LPDDR5 standard.

Document History

June 1, 2023
Low Power Double Data Rate (LPDDR) 5/5X
This document defines the LPDDR5/LPDDR5X standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
June 1, 2021
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
JEDEC JESD209-5
January 1, 2020
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
February 1, 2019
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
Advertisement