JEDEC - JESD209-5C

Low Power Double Data Rate (LPDDR) 5/5X

active, Most Current
Organization: JEDEC
Publication Date: 1 June 2023
Status: active
Page Count: 676
scope:

This document defines the LPDDR5/LPDDR5X standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a JEDEC compliant x16 one channel SDRAM device and x8 one channel SDRAM device. LPDDR5/LPDDR5X device density ranges from 2 Gb through 32 Gb. This document was created using aspects of the following standards: DDR2 (JESD79-2), DDR3 (JESD79-3), DDR4 (JESD79-4), LPDDR (JESD209), LPDDR2 (JESD209-2), LPDDR3 (JESD209-3), and LPDDR4 (JESD209-4).

Each aspect of the standard was considered and approved by committee ballot(s). The accumulation of these ballots was then incorporated to prepare the LPDDR5/LPDDR5X standard.

Document History

JESD209-5C
June 1, 2023
Low Power Double Data Rate (LPDDR) 5/5X
This document defines the LPDDR5/LPDDR5X standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
June 1, 2021
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
January 1, 2020
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
February 1, 2019
Low Power Double Data Rate 5 (LPDDR5)
This document defines the LPDDR5 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...

References

Advertisement