JSA - JIS T 3211-5

Sterile infusion administration set — Part 5: Sterile burette infusion sets for single use

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 March 2019
Status: active
Page Count: 13
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This Standard specifies requirements for single use, sterile burette infusion sets for medical use (hereafter referred to as burette infusion sets).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8536-5 : 2004 Infusion equipment for medical use - Part 5 : Burette infusion sets for single use, gravity feed (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 3211-5
March 1, 2019
Sterile infusion administration set — Part 5: Sterile burette infusion sets for single use
This Standard specifies requirements for single use, sterile burette infusion sets for medical use (hereafter referred to as burette infusion sets). NOTE The International Standard corresponding to...

References

Advertisement