JSA - JIS T 3211-8

Sterile infusion administration set — Part 8: Sterile infusion sets for single use with pressure infusion apparatus

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 March 2019
Status: active
Page Count: 21
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This Standard specifies requirements for sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar) (hereafter referred to as infusion sets).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8536-8 : 2015 Infusion equipment for medical use - Part 8 : Infusion sets for single use with pressure infusion apparatus (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 3211-8
March 1, 2019
Sterile infusion administration set — Part 8: Sterile infusion sets for single use with pressure infusion apparatus
This Standard specifies requirements for sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar) (hereafter referred to as infusion sets). NOTE...

References

Advertisement