CENELEC - EN 60127-2

Miniature Fuses Part 2: Cartridge Fuse-Links

inactive
Organization: CENELEC
Publication Date: 1 January 1991
Status: inactive
Page Count: 5
ICS Code (Fuses and other overcurrent protection devices): 29.120.50

Document History

October 1, 2014
Miniature fuses - Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
May 1, 2003
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
May 1, 2003
Minature fuses - Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
May 1, 2003
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
March 1, 1991
Miniature Fuses - Part 2: Cartridge Fuse-Links
A description is not available for this item.
EN 60127-2
January 1, 1991
Miniature Fuses Part 2: Cartridge Fuse-Links
A description is not available for this item.
Advertisement