CENELEC - EN 60127-2
Miniature Fuses - Part 2: Cartridge Fuse-Links
inactive
| Organization: | CENELEC |
| Publication Date: | 1 March 1991 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
October 1, 2014
Miniature fuses - Part 2: Cartridge fuse-links
Scope and object
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
May 1, 2003
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
May 1, 2003
Minature fuses - Part 2: Cartridge fuse-links
Scope and object
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
May 1, 2003
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
EN 60127-2
March 1, 1991
Miniature Fuses - Part 2: Cartridge Fuse-Links
A description is not available for this item.
January 1, 1991
Miniature Fuses Part 2: Cartridge Fuse-Links
A description is not available for this item.