ISO 20794-3

Road vehicles — Clock extension peripheral interface (CXPI) — Part 3: Transport and network layer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 32
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document specifies the OSI transport layer and network layer by means of services and protocols. They can be used by different applications.

The transport layer:

- transforms a message into a single packet;

- adds protocol control information for diagnostic and node configuration into each packet;

- adds packet identifier for diagnostic and node configuration into each packet; and

- performs transport protocol error detection.

The transport layer protocol is not used for normal communication except to map the service interface parameters between lower and upper OSI layers.

The network layer:

- adds a node address for diagnostic and node configuration into each segment; and

- observes timing for diagnostic and node configuration of each segment.

The network layer is not used for normal communication except to map the service interface parameters between lower and upper OSI layers.

Document History

ISO 20794-3
February 1, 2020
Road vehicles — Clock extension peripheral interface (CXPI) — Part 3: Transport and network layer
This document specifies the OSI transport layer and network layer by means of services and protocols. They can be used by different applications. The transport layer: — transforms a message into a...

References

Advertisement