ISO 22081

Geometrical product specifications (GPS) — Geometrical tolerancing — General geometrical specifications and general size specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2021
Status: active
Page Count: 22
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document gives rules for definition and interpretation of general geometrical specifications and general size specifications defined according to ISO 8015:2011, 5.12.

General specifications defined in other standards, and the link to these standards, are not covered by this document.

The general geometrical specifications and general size (linear or angular) specifications defined in this document apply only to integral features (including features of size).

These specifications do not apply to derived features or integral lines (see ISO 17450-1 for the definitions of integral features and derived features).

Dimensions other than linear or angular sizes (see ISO 14405-2) are not covered by this document.

Document History

ISO 22081
February 1, 2021
Geometrical product specifications (GPS) — Geometrical tolerancing — General geometrical specifications and general size specifications
This document gives rules for definition and interpretation of general geometrical specifications and general size specifications defined according to ISO 8015:2011, 5.12. General specifications...

References

Advertisement