ISO 23055

Ships and marine technology — Design requirements for international ballast water transfer connection flange

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2020
Status: active
Page Count: 14
ICS Code (Piping systems): 47.020.30
scope:

This document specifies the material requirements and dimensions of an international flange for the transfer of ballast water between a ship and a shore reception facility, or between ships.

It does not address any reconfiguration of the ship's ballast water piping system necessary to connect to the shore-side, e.g. construction of piping from the ship lower machinery levels to the main deck transfer area.

 

Document History

ISO 23055
January 1, 2020
Ships and marine technology — Design requirements for international ballast water transfer connection flange
This document specifies the material requirements and dimensions of an international flange for the transfer of ballast water between a ship and a shore reception facility, or between ships. It does...

References

Advertisement