CEI EN IEC 60076-11

Power transformers Part 11: Dry-type transformers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2019
Status: active
Page Count: 6
ICS Code (Transformers. Reactors): 29.180

Document History

CEI EN IEC 60076-11
October 1, 2019
Power transformers Part 11: Dry-type transformers
A description is not available for this item.
July 1, 2019
Power transformers Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 72,5 kV and at least one winding...
February 1, 2006
Power transformers - Part 11: Dry-type transformers
La presente Norma si applica ai trasformatori e agli autotrasformatori di potenza di tipo a secco aventi valori della tensione più elevata fino a 36 kV e con almeno un avvolgimento funzionante a...
Advertisement