ISO 22858

Corrosion of metals and alloys — Electrochemical measurements — Test method for monitoring atmospheric corrosion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 28
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a test method for atmospheric corrosion measurements, using two-electrode electrochemical sensors.

It is applicable to measurements of the corrosion rate of uncoupled metal surfaces (i.e. "free" corrosion rate), galvanic corrosion rate, conductance of thin film solutions and barrier properties of organic coatings. It specifies electrochemical sensors that are used with or without organic coatings. The sensors are applicable to corrosion measurements made in laboratory test chambers, outdoor exposure sites and service environments.

Document History

ISO 22858
August 1, 2020
Corrosion of metals and alloys — Electrochemical measurements — Test method for monitoring atmospheric corrosion
This document specifies a test method for atmospheric corrosion measurements, using two-electrode electrochemical sensors. It is applicable to measurements of the corrosion rate of uncoupled metal...

References

Advertisement