NACE - AMPP TM21449
Continuous Measurements for Determination of Aerospace Coating Protective Properties
| Organization: | NACE |
| Publication Date: | 2 September 2021 |
| Status: | active |
| Page Count: | 29 |
scope:
This standard describes three Test Methods for conducting a coating evaluation for comparative performance testing, coating specification, and coating quality acceptance testing. The standard is organized to provide a general description of the Test Method (Sections 1 - 6) with three mandatory appendices that are arranged by coating protective properties and failure progression.
Appendix A (Mandatory), Barrier Properties of a Coating
Appendix B (Mandatory), Protective Corrosion Properties of a Coating at a Defect
Appendix C (Mandatory), Protective Properties of a Coating for Environmental Cracking Resistance
The Test Method describes the equipment required to conduct each type of performance test including the atmospheric corrosion test chamber, environmental monitoring, and coating performance property measurements. Materials, sensors, and test samples are detailed and guidance for materials preparation and coating application is given. The electrochemical measurements and sensors are applicable to liquid, polymer coatings applied by spray, brush, or dip processes. Atmospheric corrosion test cycles for protective property measurements are described. The method includes reporting requirements for documenting environment, materials, and sample conditions. Data collection for test records and data analysis to establish coating performance metrics are defined. The values stated in International System of Units (SI) are to be regarded as standard, although some U.S. customary units are used in this standard.
Document History