DSF/PREN IEC 60794-6-10

Optical Fibre Cables – Part 6-10: Indoor-Outdoor cables – Family specification for a Universal Indoor-Outdoor cable

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 21
scope:

This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments: so called "Universal Indoor-Outdoor cables". These cables generally possess the characteristics associated with outdoor cable designs (according to IEC 60794-3 however typically less stringent, typically "non armoured") having the thermal and mechanical robustness that makes them suitable for use in the outside plant, while simultaneously being flexible enough, compact and lightweight and exhibiting the fire performance required in indoor premises. A typical application is e.g. the centralized cabling in central office, the Premises or Local Area Network where the same cable design is used for the entire length of the cabling link including both the indoor as well as the outdoor portions.

Document History

November 16, 2020
Optical fibre cables – Part 6-10: Indoor-outdoor cables – Family specification for universal indoor-outdoor cables
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables...
DSF/PREN IEC 60794-6-10
Optical Fibre Cables – Part 6-10: Indoor-Outdoor cables – Family specification for a Universal Indoor-Outdoor cable
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments: so called “Universal Indoor-Outdoor cables”. These...
Advertisement