DS/EN IEC 60794-6-10
Optical fibre cables – Part 6-10: Indoor-outdoor cables – Family specification for universal indoor-outdoor cables
| Organization: | DS |
| Publication Date: | 16 November 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable designs (according to IEC 60794-3, however typically less stringent, and typically "non armoured") having the thermal and mechanical robustness that makes them suitable for use in the outside plant, while simultaneously being flexible enough, compact and lightweight and exhibiting the fire performance required in indoor premises. A typical application is for example the centralized cabling in central office and the premises or local area network where the same cable design is used for the entire length of the cabling link including both the indoor as well as the outdoor portions.
Document History