DSF/FPREN ISO 11553-1
Safety of machinery – Laser processing machines – Part 1: General safety requirements (ISO/FDIS 11553-1:2019)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by materials and substances. It also specifies the information to be supplied by the manufacturers of such equipment. Requirements dealing with noise as a hazard from laser processing machines are included in ISO 11553-3. This part of ISO 11553 is not applicable to laser products, or equipment containing such products, which are manufactured solely and expressly for the following applications: - photolithography; - stereolithography; - holography; - medical applications (per IEC 60601-2-22); - data storage.
Document History