DS/EN ISO 11553-1

Safety of machinery – Laser processing machines – Part 1: Laser safety requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 November 2020
Status: active
Page Count: 6
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110
scope:

This document describes laser radiation hazards arising in laser processing machines, as defined in 3.7. It also specifies the safety requirements relating to laser radiation hazards, as well as the information to be supplied by the manufacturers of such equipment (in addition to that prescribed by IEC 60825). Requirements dealing with noise as a hazard from laser processing machines are included in ISO 11553‑3:2013. This document is applicable to machines using laser radiation to process materials. It is not applicable to laser products, or equipment containing such products, which are manufactured solely and expressly for the following applications: - photolithography; - stereolithography; - holography; - medical applications (per IEC 60601-2-22); - data storage.

Document History

DS/EN ISO 11553-1
November 17, 2020
Safety of machinery – Laser processing machines – Part 1: Laser safety requirements
This document describes laser radiation hazards arising in laser processing machines, as defined in 3.7. It also specifies the safety requirements relating to laser radiation hazards, as well as the...
April 20, 2020
Safety of machinery – Laser processing machines – Part 1: Laser safety requirements
A description is not available for this item.
January 14, 2009
Safety of machinery – Laser processing machines – Part 1: General safety requirements
This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by...
April 7, 2005
Safety of machinery - Laser processing machines - Part 1: General safety requirements
This standard describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by materials and...
Safety of machinery – Laser processing machines – Part 1: General safety requirements (ISO/FDIS 11553-1:2019)
This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by...
Safety of machinery - Laser processing machines - Part 1: General safety requirements (ISO 11553-1:2005)
This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by...
Advertisement