DSF/FPREN IEC 60598-2-1

Luminaires. Part 2: Particular requirements – Fixed general purpose luminaires

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 9
scope:

This part of IEC 60598 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Document History

May 10, 2021
Luminaires – Part 2-1: Particular requirements – Fixed general purpose luminaires
IEC 60598-2-1:2020 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces...
DSF/FPREN IEC 60598-2-1
Luminaires. Part 2: Particular requirements – Fixed general purpose luminaires
This part of IEC 60598 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. It is to be read in conjunction with...
Advertisement