DS/EN IEC 60598-2-1

Luminaires – Part 2-1: Particular requirements – Fixed general purpose luminaires

active, Most Current
Organization: DS
Publication Date: 10 May 2021
Status: active
Page Count: 18
ICS Code (Luminaires): 29.140.40
scope:

IEC 60598-2-1:2020 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces the first edition published in 1979 and Amendment 1:1987. This edition constitutes a technical revision. This edition includes the following technical changes with respect to the previous edition (there are no major technical changes, see Annex A): a) the scope has been modified to be in line with Part 1 to include all electric light sources, b) references to Part 1 have been updated.

Document History

DS/EN IEC 60598-2-1
May 10, 2021
Luminaires – Part 2-1: Particular requirements – Fixed general purpose luminaires
IEC 60598-2-1:2020 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces...
Luminaires. Part 2: Particular requirements – Fixed general purpose luminaires
This part of IEC 60598 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. It is to be read in conjunction with...

References

Advertisement