DSF/FPREN ISO 9997

Dentistry – Cartridge syringes (ISO/FDIS 9997:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Dental equipment): 11.060.20
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges with dental local anaesthetics. This document is not applicable to cartridge syringes having a mechanical-advantage action for creating high pressure. This document specifies requirements for cartridge syringes with ISO metric thread sizes. However, attention is drawn to the existence of a variety of syringes with imperial thread sizes (see Annex A).

Document History

February 17, 2020
Dentistry – Cartridge syringes
A description is not available for this item.
March 15, 2000
Dental cartridge syringes
The standard specifies requirements and test methods for dental cartridge syringes, which are reusable dental syringes of the aspirating, non-aspirating and self-aspirating types using cartridge with...
DSF/FPREN ISO 9997
Dentistry – Cartridge syringes (ISO/FDIS 9997:2019)
This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges...
Dentistry – Cartridge syringes (ISO/DIS 9997:2019)
This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges...
Advertisement