DS/EN ISO 9997

Dental cartridge syringes

inactive
Organization: DS
Publication Date: 15 March 2000
Status: inactive
Page Count: 18
ICS Code (Dental instruments): 11.060.25
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

The standard specifies requirements and test methods for dental cartridge syringes, which are reusable dental syringes of the aspirating, non-aspirating and self-aspirating types using cartridge with dental local anaesthetics. The standard is not applicable to cartridge syringes having a mechanical-advantage action for creating high pressure.

Document History

February 17, 2020
Dentistry – Cartridge syringes
A description is not available for this item.
DS/EN ISO 9997
March 15, 2000
Dental cartridge syringes
The standard specifies requirements and test methods for dental cartridge syringes, which are reusable dental syringes of the aspirating, non-aspirating and self-aspirating types using cartridge with...
Dentistry – Cartridge syringes (ISO/FDIS 9997:2019)
This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges...
Dentistry – Cartridge syringes (ISO/DIS 9997:2019)
This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges...
Advertisement