FORD WSS-M3G238-A4
TRANSIT FOAM, REMOVABLE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 13 September 2019 |
| Status: | inactive |
| Page Count: | 9 |
scope:
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive.
A4 - The material defined by this specification is a cross-linked polyethylene, closed cell, weatherable foam adhered on one side with a pressure sensitive adhesive tape and protected with release paper.
Document History
FORD WSS-M3G238-A4
September 13, 2019
TRANSIT FOAM, REMOVABLE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive.
A4 - The material defined by this specification is a cross-linked...