FORD WSS-M3G238-A1
TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 13 September 2019 |
| Status: | active |
| Page Count: | 9 |
scope:
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive.
A4 - The material defined by this specification is a cross-linked polyethylene, closed cell, weatherable foam adhered on one side with a pressure sensitive adhesive tape and protected with release paper.
Document History
FORD WSS-M3G238-A1
September 13, 2019
TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive.
A4 - The material defined by this specification is a cross-linked...
November 21, 2018
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
May 17, 2017
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
January 14, 2010
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive.