FORD WSS-M3G238-A1

TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 14 January 2010
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a film with one side uniformly coated with low tack adhesive.

Document History

September 13, 2019
TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive. A4 - The material defined by this specification is a cross-linked...
November 21, 2018
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
May 17, 2017
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
FORD WSS-M3G238-A1
January 14, 2010
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive.

References

Advertisement