FORD WSS-M3G238-A1
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 17 May 2017 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
Document History
September 13, 2019
TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A1, A2, A3 - The material defined by this specification is a film with one side uniformly coated with low tack adhesive.
A4 - The material defined by this specification is a cross-linked...
November 21, 2018
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
FORD WSS-M3G238-A1
May 17, 2017
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive
January 14, 2010
TAPE, TRANSIT FILM, REMOVABLE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a film with one side uniformly coated with low tack adhesive.