FORD WSS-M2G316-B9

ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 18 October 2019
Status: inactive
Page Count: 8
scope:

The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries.

Application temperature is 32°C to 45 °C.

Document History

April 8, 2022
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries. Application...
FORD WSS-M2G316-B9
October 18, 2019
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries. Application...

References

Advertisement