IEC 62047-35

Semiconductor devices – Micro-electromechanical devices – Part 35: Test method of electrical characteristics under bending deformation for flexible electromechanical devices

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2019
Status: active
Page Count: 46
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 specifies the test method of electrical characteristics under bending deformation for flexible electromechanical devices. These devices include passive micro components and/or active micro components on the flexible film or embedded in the flexible film. The desired in-plane dimensions of the device for the test method ranges typically from 1 mm to 300 mm and the thickness ranges from 10 μm to 1 mm, but these are not limiting values. The test method is so designed as to bend devices in a quasi-static manner monotonically up to the maximum possible curvature, i.e. until the device is completely folded, so that the entire degradation behaviour of the electric property under bending deformation is obtained. This document is essential to estimate the safety margin under a certain bending deformation and indispensable for reliable design of the product employing these devices.

Document History

IEC 62047-35
November 1, 2019
Semiconductor devices – Micro-electromechanical devices – Part 35: Test method of electrical characteristics under bending deformation for flexible electromechanical devices
This part of IEC 62047 specifies the test method of electrical characteristics under bending deformation for flexible electromechanical devices. These devices include passive micro components and/or...
Advertisement