DS/ISO 14245
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing
| Organization: | DS |
| Publication Date: | 7 November 2019 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly connected to transportable refillable LPG cylinders. It also includes requirements for associated equipment for vapour and liquid service. Bursting discs and/or fusible plugs are not covered in this International Standard. Annex A identifies requirements for production testing and inspection. This International Standard excludes other LPG cylinder devices which are not an integral part of the dedicated self-closing cylinder valve. This International Standard does not apply to cylinder valves for fixed automotive installations and ball valves. NOTE - For manually operated LPG cylinder valves see ISO 15995. For cylinder valves for compressed, dissolved and other liquefied gases see ISO 10297, ISO 17871 or ISO 17879.
Document History