DS/ISO 14245

Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing

inactive
Organization: DS
Publication Date: 21 September 2006
Status: inactive
Page Count: 30
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity.. It includes references to associated equipment for vapour or liquid service. NOTE Annex B gives recommendations for production testing and inspection. This International Standard does not apply to fixed automotive installations.

Document History

June 21, 2021
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
November 7, 2019
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and...
DS/ISO 14245
September 21, 2006
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG...

References

Advertisement