DSF/PREN ISO 11073-10201
Health informatics – Device interoperability – Part 10201: Point-of-care medical device communication – Domain information model (ISO/IEEE FDIS 11073-10201:2019)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 184 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device communications. The scope is primarily focused on acute care medical devices and the communication of patient vital signs information.
Document History
September 15, 2005
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between...
DSF/PREN ISO 11073-10201
Health informatics – Device interoperability – Part 10201: Point-of-care medical device communication – Domain information model (ISO/IEEE FDIS 11073-10201:2019)
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device...