DS/EN ISO 11073-10201
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 15 September 2005 |
| Status: | inactive |
| Page Count: | 187 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between application entities. This standard provides a common representation of all application entities present in the application processes with the various devices independent of the syntax.
Document History
DS/EN ISO 11073-10201
September 15, 2005
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between...
Health informatics – Device interoperability – Part 10201: Point-of-care medical device communication – Domain information model (ISO/IEEE FDIS 11073-10201:2019)
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device...