DS/EN 11073-10201
Health informatics – Device interoperability – Part 10201: Point-of-care medical device communication – Domain information model (ISO/IEEE 11073-10201:2020)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 June 2020 |
| Status: | active |
| Page Count: | 188 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device communications. The scope is primarily focused on acute care medical devices and the communication of patient vital signs information.
Document History
DS/EN 11073-10201
June 8, 2020
Health informatics – Device interoperability – Part 10201: Point-of-care medical device communication – Domain information model (ISO/IEEE 11073-10201:2020)
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device...