BSI - BS EN IEC 62209-3
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2019 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
February 14, 2023
Draft BS EN 62209-3 Amd.1 Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
A description is not available for this item.
BS EN IEC 62209-3
November 30, 2019
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
A description is not available for this item.