BSI - 23/30436008 DC

Draft BS EN 62209-3 Amd.1 Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)

pending
Organization: BSI
Publication Date: 14 February 2023
Status: pending
Page Count: 217
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

23/30436008 DC
February 14, 2023
Draft BS EN 62209-3 Amd.1 Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
A description is not available for this item.
November 30, 2019
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
A description is not available for this item.

References

Advertisement