DSF/FPREN 2854-003

Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to and greater than 5 mm2.

Document History

June 21, 2021
Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to...
February 20, 2009
Aerospace series – Cables, electrical for general purpose – Cross sections equal to and greater than 9 mm² – Operating temperatures between – 55 °C and 260 °C – Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between – 55 °C and 260 °C for cross sections equal...
DSF/FPREN 2854-003
Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to...
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm2 - Operating temperatures between - 55 °C and 260 °C - Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between - 55 °C and 260 °C for cross sections equal...
Advertisement