DS/EN 2854-003
Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard
active, Most Current
| Organization: | DS |
| Publication Date: | 21 June 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to and greater than 5 mm2.
Document History
DS/EN 2854-003
June 21, 2021
Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to...
February 20, 2009
Aerospace series – Cables, electrical for general purpose – Cross sections equal to and greater than 9 mm² – Operating temperatures between – 55 °C and 260 °C – Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between – 55 °C and 260 °C for cross sections equal...
Aerospace series – Cables, electrical for general purpose – Operating temperatures between -55 °C and 260 °C – Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to...
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm2 - Operating temperatures between - 55 °C and 260 °C - Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between - 55 °C and 260 °C for cross sections equal...