ISO 23306

Specification of liquefied natural gas as a fuel for marine applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 28
ICS Code (Gaseous fuels): 75.160.30
scope:

This document specifies the quality requirements for Liquefied Natural Gas (LNG) used as a fuel for marine applications. It defines the relevant parameters to measure as well as the required values and the test reference methods for all those parameters.

This document applies to LNG from any source, e.g. gas from conventional reservoirs, shale gas, coalbed methane, biomethane, synthetic methane. LNG described in this document can come from synthesis process out of fossil fuels or renewable sources.

This document identifies the required specifications for fuels delivered at the time and place of custody transfer (at the delivery point).

 

 

Document History

ISO 23306
October 1, 2020
Specification of liquefied natural gas as a fuel for marine applications
This document specifies the quality requirements for Liquefied Natural Gas (LNG) used as a fuel for marine applications. It defines the relevant parameters to measure as well as the required values...

References

Advertisement