ISO 22863-6

Fireworks — Test methods for determination of specific chemical substances — Part 6: Zirconium with a particle size of less than 40 μm by inductively coupled plasma optical emission spectrometry (ICP-OES)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2021
Status: active
Page Count: 14
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies the qualitative and quantitative analysis methods for the determination of the presence and content of zirconium with a particle size of less than 40 μm in pyrotechnic compositions by specific colour-rendering reactions and Inductively Coupled Plasma Optical Emission Spectrometry (ICP-OES), with a minimum detection limit of 100 mg/kg.

The determination of the presence of zirconium with a particle size of less than 40 μm is required for application of ISO 25947-5. Quantitative analysis may bring complementary information if necessary.

Document History

ISO 22863-6
February 1, 2021
Fireworks — Test methods for determination of specific chemical substances — Part 6: Zirconium with a particle size of less than 40 μm by inductively coupled plasma optical emission spectrometry (ICP-OES)
This document specifies the qualitative and quantitative analysis methods for the determination of the presence and content of zirconium with a particle size of less than 40 μm in pyrotechnic...

References

Advertisement