DSF/PREN ISO 10434

Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO/DIS 10434:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Processing equipment): 75.180.20
scope:

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for full port openings, heavy wall sections and large stem diameters. This document sets forth the requirements for the following gate valve features: - bolted bonnet; - outside screw and yoke; - rising stems; - nonrising handwheels; - single or double gate; - wedge or parallel seating; - metallic seating surfaces; - flanged or butt-welding ends. It covers valves of the nominal sizes DN: - 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600; corresponding to nominal pipe sizes NPS: - 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24; applies for pressure Class designations: - 150; 300; 600; 900; 1 500; 2 500; and applies for pressure PN designations: - 16, 25, 40, 63, 100, 160, 250 and 400.

Document History

September 21, 2020
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO 10434:2020)
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service...
September 17, 2004
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related application where corrosion, erosion and other service...
DSF/PREN ISO 10434
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO/DIS 10434:2019)
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service...
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO/FDIS 10434:2020)
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service...
Advertisement