DS/EN ISO 10434
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO 10434:2020)
| Organization: | DS |
| Publication Date: | 21 September 2020 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters. This document sets forth the requirements for the following gate valve features: - bolted bonnet; - outside screw and yoke; - rising stems; - non-rising handwheels; - single or double gate; - wedge or parallel seating; - metallic seating surfaces; - flanged or butt-welding ends. It covers valves of the nominal sizes DN: - 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600; corresponding to nominal pipe sizes NPS: - 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24; applies for pressure Class designations: - 150; 300; 600; 900; 1 500; 2 500; and applies for pressure PN designations: - 16, 25, 40, 63, 100, 160, 250 and 400.
Document History